ROHM Semiconductor USA, LLC MOSFET R6025FNZC8

Description
MOSFET 10V Drive Nch MOSFET
Description
MOSFET 10V Drive Nch MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 600V 25A power MOSFET in a TO-3PF package, with a maximum drain-source on-resistance of 0.18Ω at 25°C and a power dissipation rating of 150W. It features fast switching, gate-source voltage tolerance of ±30V, and is RoHS compliant with Pb-free lead plating. The device has a junction temperature range of -55°C to +150°C and is rated for single-pulse avalanche energy of 42.1mJ and repetitive avalanche energy of 9.7mJ. It meets the RoHS standard and is packaged in tube format with a basic ordering unit of 360 pcs.

Datasheet Summary
Powered by GS/AI

N-channel 600V 25A power MOSFET in a TO-3PF package, with a maximum drain-source on-resistance of 0.18Ω at 25°C and a power dissipation rating of 150W. It features fast switching, gate-source voltage tolerance of ±30V, and is RoHS compliant with Pb-free lead plating. The device has a junction temperature range of -55°C to +150°C and is rated for single-pulse avalanche energy of 42.1mJ and repetitive avalanche energy of 9.7mJ. It meets the RoHS standard and is packaged in tube format with a basic ordering unit of 360 pcs.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6025FNZC8
Product Name MOSFET
Unlock Full Specs
to access all available technical data