N-channel 600V 25A power MOSFET in a TO-3PF package, with a maximum on-resistance of 0.15Ω at 25°C, designed for switching power supplies. The device has a continuous drain current of ±25A at 25°C, a power dissipation of 150W, and a gate-source voltage rating of ±30V. It is RoHS compliant with Pb-free lead plating, has a junction temperature range of -55°C to +150°C, and meets the AEC-Q200 automotive qualification standard. Thermal resistance from junction to case is 0.83°C/W. Packaging is in tubes of 360 units.
N-Channel 600V 25A (Tc) 150W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6025ANZFL1C8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |