ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6008ANX

Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet
Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6008ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6008ANX
10V Drive Nch MOSFET R6008ANX
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-R6008ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6008ANX-ND
Single FETs, MOSFETs 846-R6008ANX-ND
N-Channel 600V 8A (Tc) 50W (Tc) Through Hole TO-220FM

N-Channel 600V 8A (Tc) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 8A MOSFET Transistor
278-R6008ANX
600V 8A MOSFET Transistor 278-R6008ANX
MOSFET N-CH 600V 8A TO-220FM Product overview: R6008ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6008ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 8A TO-220FM Product overview: R6008ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6008ANX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6008ANX - 046046-R6008ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6008ANX
046046-R6008ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6008ANX 046046-R6008ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 046046-R6008ANX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FDPF10N60ZUT; TSM10NC60CF C0G; R6504ENX; R6008ANX; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046046-R6008ANX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FDPF10N60ZUT; TSM10NC60CF C0G; R6504ENX; R6008ANX;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
R6008ANX
MOSFET R6008ANX
MOSFET Trans MOSFET N-CH 600V 8A

MOSFET Trans MOSFET N-CH 600V 8A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6008ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6008ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6008ANX
MOSFET N-CH 600V 8A TO-220FM

MOSFET N-CH 600V 8A TO-220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6008ANX 846-R6008ANX-ND 278-R6008ANX 046046-R6008ANX R6008ANX R6008ANX
Product Name 10V Drive Nch MOSFET Single FETs, MOSFETs 600V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6008ANX MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 8000 milliamps
PD 50000 milliwatts 51 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data