General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device has a maximum junction temperature of 150 °C and operates over an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 62V V(Z), 6.45%, 0.35W, Silicon, Unidirectional
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C62J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C62J can be used for catalog matching and distributor lookup.
Zener Diode 62V 350mW ±6.5% Surface Mount SOD-123
Zener Diode 62V 350mW ±6.5% Surface Mount SOD-123
Zener Diode 62V 350mW ±6.5% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913940-BZT52-C62J
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 62 V 350 mW ±6.5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52-C62
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-8143-1, 1727-8143-2, BZT52-C62J-ND, 934071138118, 1727-8143-6
DIODE ZENER 62V 350MW SOD123
Zener Diodes BZT52-C62/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C62J | BZT52-C62J | 287-BZT52-C62J | 1727-8143-2-ND | 913940-BZT52-C62J | BZT52-C62J | BZT52-C62J | 28AK7015 |
| Product Name | Voltage regulator diodes | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52-C62J | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | |||||||
| IF | 250 mA | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |