ROHM Semiconductor USA, LLC Connectors,Interconnects MCR10EZHF5602

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 9
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 9

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Number of Terminations: 9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data