ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Interface - I/O Expanders MCR100JZHF1002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - I/O Expanders Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 100 V 500 mA - 1 W Through Hole TO-39 (TO-205AD) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - I/O Expanders Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 100 V 500 mA - 1 W Through Hole TO-39 (TO-205AD) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
Integrated Circuits (ICs) - Interface - I/O Expanders
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - I/O Expanders Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 100 V 500 mA - 1 W Through Hole TO-39 (TO-205AD) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Features: Bipolar (BJT) Transistor NPN 100 V 500 mA - 1 W Through Hole TO-39 (TO-205AD)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders
Device Type Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS70802EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details