ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03EZPFX8452 MCR03EZPFX8452

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 884357-MCR03EZPFX845 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM84.5KSTR, RHM84.5KSCT, RHM84.5KHDKR, RHM84.5KHTR, RHM84.5KHCT-NDR, RHM84.5KSTR-ND, RHM84.5KHCT, RHM84.5KHTR-NDR, RHM84.5KSCT-ND, RHM84.5KHDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 884357-MCR03EZPFX845 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM84.5KSTR, RHM84.5KSCT, RHM84.5KHDKR, RHM84.5KHTR, RHM84.5KHCT-NDR, RHM84.5KSTR-ND, RHM84.5KHCT, RHM84.5KHTR-NDR, RHM84.5KSCT-ND, RHM84.5KHDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX8452
884357-MCR03EZPFX8452
Chip Resistor - Surface Mount - MCR03EZPFX8452 884357-MCR03EZPFX8452
Manufacturer: Rohm Semiconductor Win Source Part Number: 884357-MCR03EZPFX845 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM84.5KSTR, RHM84.5KSCT, RHM84.5KHDKR, RHM84.5KHTR, RHM84.5KHCT-NDR, RHM84.5KSTR-ND, RHM84.5KHCT, RHM84.5KHTR-NDR, RHM84.5KSCT-ND, RHM84.5KHDKR-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884357-MCR03EZPFX8452
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM84.5KSTR, RHM84.5KSCT, RHM84.5KHDKR, RHM84.5KHTR, RHM84.5KHCT-NDR, RHM84.5KSTR-ND, RHM84.5KHCT, RHM84.5KHTR-NDR, RHM84.5KSCT-ND, RHM84.5KHDKR-NDR

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPFX8452 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX8452
SMD 10W Resistor 52-MCR03EZPFX8452
RES SMD 84.5K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX8452 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX8452 can be used for catalog matching and distributor lookup.

RES SMD 84.5K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX8452 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX8452 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM84.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM84.5KHTR-ND
Chip Resistor - Surface Mount RHM84.5KHTR-ND
84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 884357-MCR03EZPFX8452 52-MCR03EZPFX8452 RHM84.5KHTR-ND
Product Name Chip Resistor - Surface Mount - MCR03EZPFX8452 SMD 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 84500 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details