ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF1R00

Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTR18 series thick film resistor from ROHM, specifically part number 39AH0804, features a resistance value of 1 ohm with a tolerance of 1%. It is rated for a power dissipation of 0.75 watts at an ambient temperature of 70°C. The resistor is housed in a 1206 package size (3.2mm x 1.6mm) and is compliant with RoHS standards. It offers high joint reliability due to its long side terminations and is designed to withstand surge conditions. The component is suitable for automotive applications as it meets AEC-Q200 standards and has ISO9001 / ISO/TS16949 certification. The operating temperature range is from -55°C to +155°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The LTR18 series thick film resistor from ROHM, specifically part number 39AH0804, features a resistance value of 1 ohm with a tolerance of 1%. It is rated for a power dissipation of 0.75 watts at an ambient temperature of 70°C. The resistor is housed in a 1206 package size (3.2mm x 1.6mm) and is compliant with RoHS standards. It offers high joint reliability due to its long side terminations and is designed to withstand surge conditions. The component is suitable for automotive applications as it meets AEC-Q200 standards and has ISO9001 / ISO/TS16949 certification. The operating temperature range is from -55°C to +155°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1YTR-ND
Chip Resistor - Surface Mount RHM1YTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1YCT-ND
Chip Resistor - Surface Mount RHM1YCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1YDKR-ND
Chip Resistor - Surface Mount RHM1YDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 1 OHM 1.5W Resistor - 52-LTR18EZPF1R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 1.5W Resistor
52-LTR18EZPF1R00
SMD 1 OHM 1.5W Resistor 52-LTR18EZPF1R00
RES SMD 1 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF1R00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1R00 can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF1R00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LTR18EZPF1R00
1064375-LTR18EZPF1R00
Chip Resistor - Surface Mount - LTR18EZPF1R00 1064375-LTR18EZPF1R00
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064375-LTR18EZPF1R0 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 1 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0612 (1632 Metric) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1064375-LTR18EZPF1R00
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 1
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0612 (1632 Metric)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, 1R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0804
Res, 1R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0804
RES, 1R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RHM1YTR-ND 52-LTR18EZPF1R00 1064375-LTR18EZPF1R00 39AH0804
Product Name Chip Resistor - Surface Mount SMD 1 OHM 1.5W Resistor Chip Resistor - Surface Mount - LTR18EZPF1R00 Res, 1R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612 1206
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details