Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 23-PowerSMD Module, Gull Wing
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 23-PowerSMD Module, Gull Wing |