MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) AC DC Converters PVA40-27B24

Description
Manufacturer: Mornsun America, LLC Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PVA40-27Bxx (40W) Package: Tray Product Status: Active Type: Open Frame Voltage - Input: 85 ~ 900 VAC Operating Temperature: -25°C ~ 70°C (With Derating) Operating Temperature: Adjustable Output Mounting Type: Chassis Mount
Request a Quote Datasheet
Description
Manufacturer: Mornsun America, LLC Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PVA40-27Bxx (40W) Package: Tray Product Status: Active Type: Open Frame Voltage - Input: 85 ~ 900 VAC Operating Temperature: -25°C ~ 70°C (With Derating) Operating Temperature: Adjustable Output Mounting Type: Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: Mornsun America, LLC Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PVA40-27Bxx (40W) Package: Tray Product Status: Active Type: Open Frame Voltage - Input: 85 ~ 900 VAC Operating Temperature: -25°C ~ 70°C (With Derating) Operating Temperature: Adjustable Output Mounting Type: Chassis Mount

Manufacturer: Mornsun America, LLC
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: PVA40-27Bxx (40W)
Package: Tray
Product Status: Active
Type: Open Frame
Voltage - Input: 85 ~ 900 VAC
Operating Temperature: -25°C ~ 70°C (With Derating)
Operating Temperature: Adjustable Output
Mounting Type: Chassis Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373006-LO30-10B12 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details