Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 ICE2A165

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068337-ICE2A165 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068337-ICE2A165 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 - 068337-ICE2A165 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165
068337-ICE2A165
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 068337-ICE2A165
Manufacturer: Infineon Technologies Win Source Part Number: 068337-ICE2A165 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068337-ICE2A165
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 31W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 068337-ICE2A165
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165
Package Type DIP; Other; PG-DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details