Kionix, Inc. KXPS5 Series KXPS5-4457

Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).
Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Suppliers

Company
Product
Description
Supplier Links
KXPS5 Series - KXPS5-4457 - Kionix, Inc.
Ithaca, NY, USA
KXPS5 Series
KXPS5-4457
KXPS5 Series KXPS5-4457
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Sensor Chips
Product Number KXPS5-4457
Product Name KXPS5 Series
Sensor Type Acceleration Sensors
Applications Medical; Consumer
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1366LKTTN-5-T - 908871-A1366LKTTN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRI3 - TLE49SRI3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Standards and Certifications RoHS
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details