Kionix, Inc. KXPS5 Series KXPS5-2050

Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).
Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Suppliers

Company
Product
Description
Supplier Links
KXPS5 Series - KXPS5-2050 - Kionix, Inc.
Ithaca, NY, USA
KXPS5 Series
KXPS5-2050
KXPS5 Series KXPS5-2050
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Sensor Chips
Product Number KXPS5-2050
Product Name KXPS5 Series
Sensor Type Acceleration Sensors
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P - 007666-A1171EEWLT-P - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-DFN/MLP (1.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details