Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007666-A1171EEWLT-P
Packaging: Reel - TR
Features: Programmable Function
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±0.6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN/MLP (1.5x2)
Purpose: Omnipolar, Unipolar Switch
Supply Voltage - Operating: 1.65 V to 3.5 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MAG SWITCH OMNIPOLAR/UNIPLR 6DFN
HALL EFFECT SWITCH, 55G, 1 mA, 6-DFN; Hall Effect Type:Switch; Operate Point Typ:30G; Release Point Typ:-26G; Supply Voltage Min:1.65V; Supply Voltage Max:5V; Sensor Case Style:-; No. of Pins:6 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAG SWITCH OMNIPOLAR/UNIPLR 6DFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 007666-A1171EEWLT-P | A1171EEWLT-P | 61M4110 | A1171EEWLT-P |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P | Switches (Solid State) | Hall Effect Switch, 55G, 1 Ma, 6-Dfn; Hall Effect Type Allegro Microsystems | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | 6-DFN/MLP (1.5x2) | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |