Shenzhen Rion Technology Co., Ltd Angular Gyro/Heading Sensor TL766D

Description
TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and triaxial angular rate of the inertia unit, by integrating the angular velocity of the object, and then with the attitude angle of the multi model data fusion, can real-time update of the horizontal azimuth output. This product is specially used for robot car, AVG vehicle azimuth orientation, attitude control and other related applications of the UAV, instead of the traditional robot vehicle magnetic bar guide shortcomings, no need at the site layout of magnetic stripe, is the necessary navigation components for the next generation of robot vehicle automatic tracing and driving. 3-axis attitude angle output Strong vibration resistance RS232/RS485I output optional DC9~36V power supply All solid state Cost-effective Long life, strong stability
Description
TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and triaxial angular rate of the inertia unit, by integrating the angular velocity of the object, and then with the attitude angle of the multi model data fusion, can real-time update of the horizontal azimuth output. This product is specially used for robot car, AVG vehicle azimuth orientation, attitude control and other related applications of the UAV, instead of the traditional robot vehicle magnetic bar guide shortcomings, no need at the site layout of magnetic stripe, is the necessary navigation components for the next generation of robot vehicle automatic tracing and driving. 3-axis attitude angle output Strong vibration resistance RS232/RS485I output optional DC9~36V power supply All solid state Cost-effective Long life, strong stability

Suppliers

Company
Product
Description
Supplier Links
Angular Gyro/Heading Sensor - TL766D - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Angular Gyro/Heading Sensor
TL766D
Angular Gyro/Heading Sensor TL766D
TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and triaxial angular rate of the inertia unit, by integrating the angular velocity of the object, and then with the attitude angle of the multi model data fusion, can real-time update of the horizontal azimuth output. This product is specially used for robot car, AVG vehicle azimuth orientation, attitude control and other related applications of the UAV, instead of the traditional robot vehicle magnetic bar guide shortcomings, no need at the site layout of magnetic stripe, is the necessary navigation components for the next generation of robot vehicle automatic tracing and driving. 3-axis attitude angle output Strong vibration resistance RS232/RS485I output optional DC9~36V power supply All solid state Cost-effective Long life, strong stability

TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth.

The internal integration of the triaxial accelerometer and triaxial angular rate of the inertia unit, by integrating the angular velocity of the object, and then with the attitude angle of the multi model data fusion, can real-time update of the horizontal azimuth output.

This product is specially used for robot car, AVG vehicle azimuth orientation, attitude control and other related applications of the UAV, instead of the traditional robot vehicle magnetic bar guide shortcomings, no need at the site layout of magnetic stripe, is the necessary navigation components for the next generation of robot vehicle automatic tracing and driving.

  • 3-axis attitude angle output
  • Strong vibration resistance
  • RS232/RS485I output optional
  • DC9~36V power supply
  • All solid state
  • Cost-effective
  • Long life, strong stability
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Gyroscopes
Product Number TL766D
Product Name Angular Gyro/Heading Sensor
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 300 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Miniature MEMS Attitude and Heading Reference System (AHRS) - Ellipse-A AHRS - SBG Systems SAS
Specs
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Bandwidth 133 Hz
View Details
IMU Gyro - Farm Machinery Version - TL725D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Angular / Rotary Axes Biaxial
View Details
Turn / Rate GyrosTurn / Slip Coordinator - 5550-8340N5L-3 - Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details