Kionix, Inc. Mems Accelerometer, 2G/4G/8G/16G, Lga-10; Mems Sensor Output Kionix KXCJB-1041

Description
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-10; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-10; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2G/4G/8G/16G, Lga-10; Mems Sensor Output Kionix - 32AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/4G/8G/16G, Lga-10; Mems Sensor Output Kionix
32AC7594
Mems Accelerometer, 2G/4G/8G/16G, Lga-10; Mems Sensor Output Kionix 32AC7594
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-10; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-10; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 32AC7594
Product Name Mems Accelerometer, 2G/4G/8G/16G, Lga-10; Mems Sensor Output Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6501SRJZP085-RL - 911019-ADT6501SRJZP085-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details