Kionix, Inc. Mems Accelerometers, 2G/4G/8G; Mems Sensor Output Kionix KX126-1063

Description
MEMS ACCELEROMETERS, 2G/4G/8G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Sensitivity RoHS Compliant: Yes
Description
MEMS ACCELEROMETERS, 2G/4G/8G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Sensitivity RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KX126-1063 is a tri-axis MEMS accelerometer capable of measuring acceleration ranges of ±2g, ±4g, and ±8g. It features a compact 2 x 2 x 0.9 mm LGA package with 12 pins and operates within a supply voltage range of 1.71V to 3.6V. The device incorporates advanced functionalities such as an integrated pedometer, orientation detection, and algorithms for tap/double tap and free fall detection. Communication with the accelerometer is facilitated through I²C or SPI digital protocols, allowing for configuration and data retrieval. This accelerometer is designed for low power consumption and offers user-selectable modes for low power or high resolution. It includes a 2048-byte FIFO buffer for data storage, ensuring continuous data recording even during read operations. The device is RoHS and REACH compliant, ensuring it meets environmental standards. With its high shock survivability and excellent temperature performance, the KX126-1063 is suitable for various applications requiring reliable motion sensing and activity monitoring.

Datasheet Summary
Powered by GS/AI

The KX126-1063 is a tri-axis MEMS accelerometer capable of measuring acceleration ranges of ±2g, ±4g, and ±8g. It features a compact 2 x 2 x 0.9 mm LGA package with 12 pins and operates within a supply voltage range of 1.71V to 3.6V. The device incorporates advanced functionalities such as an integrated pedometer, orientation detection, and algorithms for tap/double tap and free fall detection. Communication with the accelerometer is facilitated through I²C or SPI digital protocols, allowing for configuration and data retrieval. This accelerometer is designed for low power consumption and offers user-selectable modes for low power or high resolution. It includes a 2048-byte FIFO buffer for data storage, ensuring continuous data recording even during read operations. The device is RoHS and REACH compliant, ensuring it meets environmental standards. With its high shock survivability and excellent temperature performance, the KX126-1063 is suitable for various applications requiring reliable motion sensing and activity monitoring.

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 2G/4G/8G; Mems Sensor Output Kionix - 68AC5195 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 2G/4G/8G; Mems Sensor Output Kionix
68AC5195
Mems Accelerometers, 2G/4G/8G; Mems Sensor Output Kionix 68AC5195
MEMS ACCELEROMETERS, 2G/4G/8G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Sensitivity RoHS Compliant: Yes

MEMS ACCELEROMETERS, 2G/4G/8G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Sensitivity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 68AC5195
Product Name Mems Accelerometers, 2G/4G/8G; Mems Sensor Output Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY13-6 - 1194056-KTY13-6 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details