Kionix, Inc. Digital Accelerometer, 3-Axis, Lga-16; Mems Sensor Output Kionix KX124-1051

Description
DIGITAL ACCELEROMETER, 3-AXIS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ACCELEROMETER, 3-AXIS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Accelerometer, 3-Axis, Lga-16; Mems Sensor Output Kionix - 06AC6084 - Newark, An Avnet Company
Chicago, IL, United States
Digital Accelerometer, 3-Axis, Lga-16; Mems Sensor Output Kionix
06AC6084
Digital Accelerometer, 3-Axis, Lga-16; Mems Sensor Output Kionix 06AC6084
DIGITAL ACCELEROMETER, 3-AXIS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes

DIGITAL ACCELEROMETER, 3-AXIS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AC6084
Product Name Digital Accelerometer, 3-Axis, Lga-16; Mems Sensor Output Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998S3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details