Kionix, Inc. Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.6 V, 1.8 V Rohs Compliant Kionix KX022-1020

Description
MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, 2g, 4g, 8g, LGA, 3.6 V, 1.8 V RoHS Compliant: Yes
Datasheet
Description
MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, 2g, 4g, 8g, LGA, 3.6 V, 1.8 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.6 V, 1.8 V Rohs Compliant Kionix - 94X0834 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.6 V, 1.8 V Rohs Compliant Kionix
94X0834
Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.6 V, 1.8 V Rohs Compliant Kionix 94X0834
MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, 2g, 4g, 8g, LGA, 3.6 V, 1.8 V RoHS Compliant: Yes

MEMS Accelerometer, 3-Axis, Digital, X, Y, Z, 2g, 4g, 8g, LGA, 3.6 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 94X0834
Product Name Mems Accelerometer, 3-Axis, Digital, X, Y, Z, 2G, 4G, 8G, Lga, 3.6 V, 1.8 V Rohs Compliant Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-050G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-BPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers