Kionix, Inc. Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Kionix KX003-1077

Description
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Kionix - 99AC9293 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Kionix
99AC9293
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Kionix 99AC9293
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 99AC9293
Product Name Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Kionix
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-SPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Image sensor modules - C16091-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details