Nexperia B.V. Voltage regulator diodes BZV49-C15,115

Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV49-C15,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV49-C15,115
Voltage regulator diodes BZV49-C15,115
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Medium-power voltage regulator diodes in a SOT89 plastic SMD package.

The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75).

Features and benefits

  • Total power dissipation: max. 1 W
  • Tolerance series: approx. +-5pct
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
15V 1W SOT89 Zener Diode - 287-BZV49-C15,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W SOT89 Zener Diode
287-BZV49-C15,115
15V 1W SOT89 Zener Diode 287-BZV49-C15,115
DIODE ZENER 15V 1W SOT89 Product overview: BZV49-C15,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C15,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 1W SOT89 Product overview: BZV49-C15,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C15,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZV49-C15,115 - 1026104-BZV49-C15,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV49-C15,115
1026104-BZV49-C15,115
Diodes - Zener - Single - BZV49-C15,115 1026104-BZV49-C15,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026104-BZV49-C15,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZV49-C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-89-3 Maximum Power Dissipation: 1W Introduction Date: October 28, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026104-BZV49-C15,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZV49-C15
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-89-3
Maximum Power Dissipation: 1W
Introduction Date: October 28, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-5372-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5372-6-ND
Single Zener Diodes 1727-5372-6-ND
Zener Diode 15V 1W ±5% Surface Mount SOT-89

Zener Diode 15V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5372-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5372-2-ND
Single Zener Diodes 1727-5372-2-ND
Zener Diode 15V 1W ±5% Surface Mount SOT-89

Zener Diode 15V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5372-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5372-1-ND
Single Zener Diodes 1727-5372-1-ND
Zener Diode 15V 1W ±5% Surface Mount SOT-89

Zener Diode 15V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - BZV49-C15,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV49-C15,115
Single Zener Diodes BZV49-C15,115
DIODE ZENER 15V 1W SOT89

DIODE ZENER 15V 1W SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV49-C15,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV49-C15,115
Discrete Semiconductor Products - Diodes - Zener BZV49-C15,115
DIODE ZENER 15V 1W SOT89

DIODE ZENER 15V 1W SOT89

Supplier's Site
DIODE ZENER 15V 1W SOT89 - 554-BZV49-C15,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 1W SOT89
554-BZV49-C15,115
DIODE ZENER 15V 1W SOT89 554-BZV49-C15,115
DIODE ZENER 15V 1W SOT89

DIODE ZENER 15V 1W SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV49-C15,115 287-BZV49-C15,115 1026104-BZV49-C15,115 1727-5372-6-ND BZV49-C15,115 BZV49-C15,115 554-BZV49-C15,115
Product Name Voltage regulator diodes 15V 1W SOT89 Zener Diode Diodes - Zener - Single - BZV49-C15,115 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 15V 1W SOT89
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data