ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR18EZPF7501

Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR18EZPF7501-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR18EZPF7501-ND
Chip Resistor - Surface Mount ESR18EZPF7501-ND
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2641871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641871
Surface Mount Resistors 2641871
ROHM ESR18EZPF7501

ROHM ESR18EZPF7501

Supplier's Site
Surface Mount Resistors - 2641871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641871P
Surface Mount Resistors 2641871P
ROHM ESR18EZPF7501

ROHM ESR18EZPF7501

Supplier's Site
Surface Mount Resistors - 2641870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2641870
Surface Mount Resistors 2641870
ROHM ESR18EZPF7501

ROHM ESR18EZPF7501

Supplier's Site
Res, 7.5K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
42AK4445
Res, 7.5K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm 42AK4445
RES, 7.5K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 7.5K, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ESR18EZPF7501-ND 2641871 42AK4445
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 7.5K, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers