82 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
82 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
82 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
ROHM ESR10EZPF82R0 Resistor
ROHM ESR10EZPF82R0 Resistor
ROHM ESR10EZPF82R0 Resistor
RES, 82R, 1%, 0.4W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES SMD 82 OHM 1% 0.4W 0805
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RHM82.0AEDKR-ND | 2629399 | 42AK4333 | ESR10EZPF82R0 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 82R, 1%, 0.4W, Thick Film, 0805 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 82 ohms | 0.0091 ohms | 82 ohms |