ROHM Semiconductor USA, LLC Surface Mount Resistors ESR03EZPJ2R0

Description
ROHM ESR03EZPJ2R0 Surface Mount Resistor
Request a Quote Datasheet
Description
ROHM ESR03EZPJ2R0 Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2629818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629818
Surface Mount Resistors 2629818
ROHM ESR03EZPJ2R0 Surface Mount Resistor

ROHM ESR03EZPJ2R0 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629818P
Surface Mount Resistors 2629818P
ROHM ESR03EZPJ2R0 Surface Mount Resistor

ROHM ESR03EZPJ2R0 Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 2629817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2629817
Surface Mount Resistors 2629817
ROHM ESR03EZPJ2R0 Surface Mount Resistor

ROHM ESR03EZPJ2R0 Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - RHM2DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2DTR-ND
Chip Resistor - Surface Mount RHM2DTR-ND
2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2DDKR-ND
Chip Resistor - Surface Mount RHM2DDKR-ND
2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2DCT-ND
Chip Resistor - Surface Mount RHM2DCT-ND
2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2629818 RHM2DTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 2 ohms 2 ohms
Power Rating 0.2500 watts 0.3330 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details