Nexperia B.V. Dual Zener diodes BZB84-B16VL

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and a working voltage range of 2.4 V to 75 V. The B-series variants have a tolerance of ±2%. AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and a working voltage range of 2.4 V to 75 V. The B-series variants have a tolerance of ±2%. AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B16VL - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B16VL
Dual Zener diodes BZB84-B16VL
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZB84-B16VL - Rochester Electronics
Newburyport, MA, United States
Dual Zener diodes

Dual Zener diodes

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B16VLTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B16VLTR-ND
Zener Diode Arrays 1727-BZB84-B16VLTR-ND
Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B16VLCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B16VLCT-ND
Zener Diode Arrays 1727-BZB84-B16VLCT-ND
Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B16VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B16VLDKR-ND
Zener Diode Arrays 1727-BZB84-B16VLDKR-ND
Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 16V 300mW ±2% TO-236AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZB84-B16VL
Zener Diodes BZB84-B16VL
Zener Diodes Dual Zener diodes

Zener Diodes Dual Zener diodes

Buy Now Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6857 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6857
Zener Array Rohs Compliant Nexperia 28AK6857
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZB84-B16VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-B16VL
Discrete Semiconductor Products - Diodes - Zener BZB84-B16VL
BZB84-B16/SOT23/TO-2 36AB

BZB84-B16/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number BZB84-B16VL BZB84-B16VL 1727-BZB84-B16VLTR-ND BZB84-B16VL 28AK6857 BZB84-B16VL
Product Name Dual Zener diodes Zener Diode Arrays Zener Diodes Zener Array Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-263AB-3 TO-236AB
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data