Dual IGBT module with 1200 V collector-emitter voltage and 200 A continuous collector current, designed for high-power switching and motor control applications. Built with NPT technology, it features a maximum power dissipation of 1500 W and a maximum junction temperature of 150 °C. The module has a thermal resistance of 0.085 °C/W from junction to case for the IGBT and 0.180 °C/W for the diode. Collector-emitter saturation voltage is 2.6 V at 200 A and 25 °C. Isolation voltage is 2500 V AC for 1 minute. Mounting requires a screw torque of 2.5 to 3.5 Nm (M5 or M6), with terminal torque of 3.5 to 4.5 Nm (M6).
IGBT, DUAL, MODULE, 200A, 1200V, NPT; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:2.6V; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 56P5428 |
| Product Name | Igbt, Dual, Module, 200A, 1200V, Npt; Continuous Collector Current Fuji Electric |
| PD | 1.50E6 milliwatts |