Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910023SALI SABMB910023

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910023 is a 4-channel supercapacitor auto-balancing PCB with two ALD910025SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It is a compact 0.6 in. by 1.6 in. board with RoHS-compliant FR4 construction and industrial temperature rating of -40°C to +85°C. The board supports cascading to balance longer supercapacitor stacks and includes optional Schottky diode footprints for transient current clamping. Maximum voltage per board is limited to 15.0V.

Datasheet Summary
Powered by GS/AI

The SABMB910023 is a 4-channel supercapacitor auto-balancing PCB with two ALD910025SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It is a compact 0.6 in. by 1.6 in. board with RoHS-compliant FR4 construction and industrial temperature rating of -40°C to +85°C. The board supports cascading to balance longer supercapacitor stacks and includes optional Schottky diode footprints for transient current clamping. Maximum voltage per board is limited to 15.0V.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910023SALI - SABMB910023 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910023SALI
SABMB910023
4-Channel SAB PCB with two mounted ALD910023SALI SABMB910023
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910023
Product Name 4-Channel SAB PCB with two mounted ALD910023SALI
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
MOSFET - ALD212914PAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
2 suppliers