Fuji Electric Corp. of America Transistor 6DI50M050

Description
TRANSISTOR MODULE 6X50AMP 500V. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR MODULE 6X50AMP 500V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 436224 - Radwell International
Willingboro, NJ, United States
Transistor
436224
Transistor 436224
TRANSISTOR MODULE 6X50AMP 500V. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR MODULE 6X50AMP 500V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 436224
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details