Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810018SCLI SABMB810018

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810018 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors with near-zero power dissipation. It measures 0.6 inches by 1.6 inches and includes a 16-lead SOIC footprint for the ALD8100XX series MOSFET. The board supports cascading multiple units and is rated for operation from -40°C to +85°C with RoHS compliance. Each channel can handle up to 80 mA of reverse bias current, and optional Schottky rectifiers can be mounted for transient clamping.

Datasheet Summary
Powered by GS/AI

The SABMB810018 is a 4-channel supercapacitor auto-balancing PCB with one ALD810025SCLI installed, designed to balance two to four series-connected supercapacitors with near-zero power dissipation. It measures 0.6 inches by 1.6 inches and includes a 16-lead SOIC footprint for the ALD8100XX series MOSFET. The board supports cascading multiple units and is rated for operation from -40°C to +85°C with RoHS compliance. Each channel can handle up to 80 mA of reverse bias current, and optional Schottky rectifiers can be mounted for transient clamping.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810018SCLI - SABMB810018 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810018SCLI
SABMB810018
4-Channel SAB PCB with one mounted ALD810018SCLI SABMB810018
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810018
Product Name 4-Channel SAB PCB with one mounted ALD810018SCLI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details