NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a total power dissipation of 300 mW at 25 °C and a junction temperature rating up to 150 °C. The device meets IEC 60134 absolute maximum rating standards, features closely matched current gain, low collector-emitter saturation voltage, and low collector capacitance, reducing component count and board space. It is not qualified for automotive applications.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC846BS
PNP/PNP complement: BC856BS
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
NPN/PNP BJT Transistor, 65V, 100mA, TSSOP-6 Product overview: BC846BPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846BPN,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, NPN, PNP, 65 V, 100 MHz, 200 mW, 100 mA, 200 RoHS Compliant: Yes
TRANS NPN/PNP 65V 0.1A 6TSSOP
TRANS NPN/PNP 65V 0.1A 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846BPN,115 | 1727-4846-6-ND | 277-BC846BPN,115 | 93X3914 | BC846BPN,115 | BC846BPN,115 |
| Product Name | 65 V, 100 mA NPN/PNP general-purpose transistor | Bipolar Transistor Arrays | 65V 100mA TSSOP Bipolar Transistor | Bipolar (Bjt) Single Transistor, Npn, Pnp, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 65 volts | 65 volts | 65 volts | |||
| PD | 200 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |