Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846BW,135

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mounted plastic package. The BC846BW variant offers a DC current gain range of 200 to 450 at V_CE = 5 V and I_C = 2 mA, with collector-emitter saturation voltage up to 400 mV at I_C = 100 mA and I_B = 5 mA. It is qualified for operation from -65 °C to 150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mounted plastic package. The BC846BW variant offers a DC current gain range of 200 to 450 at V_CE = 5 V and I_C = 2 mA, with collector-emitter saturation voltage up to 400 mV at I_C = 100 mA and I_B = 5 mA. It is qualified for operation from -65 °C to 150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846BW,135
65 V, 100 mA NPN general-purpose transistors BC846BW,135
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W

SOT323

SC-70

BC856W

BC846AW

BC856AW

BC846BW

BC856BW

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2631-2-ND
Single Bipolar Transistors 1727-2631-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2631-1-ND
Single Bipolar Transistors 1727-2631-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2631-6-ND
Single Bipolar Transistors 1727-2631-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
65 V 100 mA Bipolar Transistor
276-BC846BW,135
65 V 100 mA Bipolar Transistor 276-BC846BW,135
BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846BW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BW,135 can be used for catalog matching and distributor lookup.

BC846 series - 65 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC846BW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BW,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BW,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BW,135
TRANS NPN 65V 0.1A SOT323

TRANS NPN 65V 0.1A SOT323

Supplier's Site
TRANS NPN 65V 0.1A SOT323 - 554-BC846BW,135 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 65V 0.1A SOT323
554-BC846BW,135
TRANS NPN 65V 0.1A SOT323 554-BC846BW,135
TRANS NPN 65V 0.1A SOT323

TRANS NPN 65V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC846BW,135 1727-2631-2-ND 276-BC846BW,135 BC846BW,135 554-BC846BW,135
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors 65 V 100 mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 65V 0.1A SOT323
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers