Texas Instruments CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET CSD18502Q5B

Description
40-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Description
40-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V N-Channel NexFET™ power MOSFET in a 5 mm × 6 mm SON package with a typical on-resistance of 1.8 mΩ at VGS=10 V and 2.5 mΩ at VGS=4.5 V, a threshold voltage of 1.8 V, and a total gate charge of 25 nC at 4.5 V. The device has a pulsed drain current rating of 400 A, a single-pulse avalanche energy of 387 mJ, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and avalanche-rated. The package is a plastic SON5mm×6mm with 8 pins.

Datasheet Summary
Powered by GS/AI

40 V N-Channel NexFET™ power MOSFET in a 5 mm × 6 mm SON package with a typical on-resistance of 1.8 mΩ at VGS=10 V and 2.5 mΩ at VGS=4.5 V, a threshold voltage of 1.8 V, and a total gate charge of 25 nC at 4.5 V. The device has a pulsed drain current rating of 400 A, a single-pulse avalanche energy of 387 mJ, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and avalanche-rated. The package is a plastic SON5mm×6mm with 8 pins.

Suppliers

Company
Product
Description
Supplier Links
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Dallas, TX, United States
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET
CSD18502Q5B
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET CSD18502Q5B
40-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP

40-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Single FETs, MOSFETs - 296-35629-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35629-1-ND
Single FETs, MOSFETs 296-35629-1-ND
N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35629-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35629-6-ND
Single FETs, MOSFETs 296-35629-6-ND
N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35629-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35629-2-ND
Single FETs, MOSFETs 296-35629-2-ND
N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 26A (Ta), 100A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
MOSFETs - 8274870P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274870P
MOSFETs 8274870P
MOSFET N-Channel 40V 26A NexFET VSON8EP

MOSFET N-Channel 40V 26A NexFET VSON8EP

Supplier's Site
MOSFETs - 8274870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274870
MOSFETs 8274870
MOSFET N-Channel 40V 26A NexFET VSON8EP

MOSFET N-Channel 40V 26A NexFET VSON8EP

Supplier's Site
MOSFETs - 1628551 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1628551
MOSFETs 1628551
MOSFET N-Channel 40V 26A NexFET VSON8EP

MOSFET N-Channel 40V 26A NexFET VSON8EP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502Q5B - 1030624-CSD18502Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502Q5B
1030624-CSD18502Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502Q5B 1030624-CSD18502Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1030624-CSD18502Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 26A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 5070pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1030624-CSD18502Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 26A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 5070pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-CSD18502Q5B
40V 100A MOSFET Transistor 278-CSD18502Q5B
40V N-CH MOSFET, 2.3mR Rds(on), 100A ID, SON5x6 Product overview: CSD18502Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18502Q5B can be used for catalog matching and distributor lookup.

40V N-CH MOSFET, 2.3mR Rds(on), 100A ID, SON5x6 Product overview: CSD18502Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18502Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18502Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18502Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18502Q5B
MOSFET N-CH 40V 26A/100A 8VSON

MOSFET N-CH 40V 26A/100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18502Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18502Q5B
Single FETs, MOSFETs CSD18502Q5B
MOSFET N-CH 40V 26A/100A 8VSON

MOSFET N-CH 40V 26A/100A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments - 29AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments
29AH3833
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments 29AH3833
MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40-V N-Ch NexFET Pwr MOSFET

MOSFET 40-V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
MOSFET N-CH 40V 100A 8VSON - 815-CSD18502Q5B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 100A 8VSON
815-CSD18502Q5B
MOSFET N-CH 40V 100A 8VSON 815-CSD18502Q5B
MOSFET N-CH 40V 100A 8VSON

MOSFET N-CH 40V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18502Q5B 296-35629-1-ND 8274870P 8274870 1030624-CSD18502Q5B 278-CSD18502Q5B CSD18502Q5B CSD18502Q5B 29AH3833 CSD18502Q5B 815-CSD18502Q5B
Product Name CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18502Q5B 40V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments MOSFET MOSFET N-CH 40V 100A 8VSON
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
rDS(on) 0.0033 ohms 0.0018 ohms 0.0033 ohms
IDSS 167000 milliamps 26000 milliamps 100000 milliamps
QG 52 nC
Unlock Full Specs
to access all available technical data