Fuji Electric Corp. of America N-Channel 9A 800V 1.5ohm MOSFET Transistor 2SK956

Description
Power Field-Effect Transistor, 9A I(D), 800V, 1.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-65, 3 PIN Product overview: 2SK956 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 800V, 1.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 800V, 1.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK956 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 9A I(D), 800V, 1.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-65, 3 PIN Product overview: 2SK956 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 800V, 1.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 800V, 1.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK956 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 9A 800V 1.5ohm MOSFET Transistor
288-2SK956
N-Channel 9A 800V 1.5ohm MOSFET Transistor 288-2SK956
Power Field-Effect Transistor, 9A I(D), 800V, 1.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-65, 3 PIN Product overview: 2SK956 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 800V, 1.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 800V, 1.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK956 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 9A I(D), 800V, 1.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-65, 3 PIN Product overview: 2SK956 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 800V, 1.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 800V, 1.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK956 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160621-2SK956 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160621-2SK956
Discrete Semiconductor Products 160621-2SK956
Manufacturer: Fuji Electric Win Source Part Number: 160621-2SK956 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK956 Introduction Date: August 09, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 160621-2SK956
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK956
Introduction Date: August 09, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 32468990 - Radwell International
Willingboro, NJ, United States
Transistor
32468990
Transistor 32468990
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A, 800V, 1.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SC-65, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A, 800V, 1.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SC-65, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 288-2SK956 160621-2SK956 32468990
Product Name N-Channel 9A 800V 1.5ohm MOSFET Transistor Discrete Semiconductor Products Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers