Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910021SALI SABMB221

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB221 is a 2-channel supercapacitor auto-balancing PCB with an ALD910021SALI SAB MOSFET pre-installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint, mounting holes, and terminals labeled V+, A, B, C, and V- for direct connection to supercapacitor nodes. It supports cascading with other SABMBXX boards to balance larger stacks. The ALD910021SALI is rated for industrial temperature range of -40°C to +85°C and RoHS compliance. Optional Schottky rectifiers can be mounted on the board to clamp reverse surge currents. The device is intended for energy harvesting and battery-powered applications requiring long-term voltage balance without significant power loss.

Datasheet Summary
Powered by GS/AI

The SABMB221 is a 2-channel supercapacitor auto-balancing PCB with an ALD910021SALI SAB MOSFET pre-installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.0 in. and features an 8-lead SOIC footprint, mounting holes, and terminals labeled V+, A, B, C, and V- for direct connection to supercapacitor nodes. It supports cascading with other SABMBXX boards to balance larger stacks. The ALD910021SALI is rated for industrial temperature range of -40°C to +85°C and RoHS compliance. Optional Schottky rectifiers can be mounted on the board to clamp reverse surge currents. The device is intended for energy harvesting and battery-powered applications requiring long-term voltage balance without significant power loss.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910021SALI - SABMB221 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910021SALI
SABMB221
2-Channel SAB PCB with one mounted ALD910021SALI SABMB221
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB221
Product Name 2-Channel SAB PCB with one mounted ALD910021SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers