Fuji Electric Corp. of America Transistor 7MBR50SB060

Description
IGBT MODULE, 50AMP, 600V, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
IGBT MODULE, 50AMP, 600V, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 15310489 - Radwell International
Willingboro, NJ, United States
Transistor
15310489
Transistor 15310489
IGBT MODULE, 50AMP, 600V, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY

IGBT MODULE, 50AMP, 600V, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 15310489
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details