ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0903VT1

Description
LED RED 0603 SMD
Request a Quote Datasheet
Description
LED RED 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0903VT1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903VT1TR-ND
LED Indication - Discrete 846-CSL0903VT1TR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0903VT1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903VT1CT-ND
LED Indication - Discrete 846-CSL0903VT1CT-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0903VT1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903VT1DKR-ND
LED Indication - Discrete 846-CSL0903VT1DKR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-CSL0903VT1TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-3580CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers