IDEA, Inc. G983B Series G983B/H

Description
Pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G983B Series
G983B/H
G983B Series G983B/H
Pins spaced on 2.54 mm centers in a single row

Pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G983B/H
Product Name G983B Series
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
Luminous Intensity 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - 754-2099-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details