ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0901VT1

Description
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0901VT1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901VT1DKR-ND
LED Indication - Discrete 846-CSL0901VT1DKR-ND
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901VT1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901VT1CT-ND
LED Indication - Discrete 846-CSL0901VT1CT-ND
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901VT1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901VT1TR-ND
LED Indication - Discrete 846-CSL0901VT1TR-ND
Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-CSL0901VT1DKR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers