Broadcom Inc. 1W High Power LED ASMT-MW06-NMN00

Description
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MW06-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.
Request a Quote Datasheet
Description
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MW06-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-MW06-NMN00
1W High Power LED ASMT-MW06-NMN00
The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MW06-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.

The ASMT-MY06-NMN00 1W High Power LED is a high performance, energy efficient LED. The exposed pad design enables excellent heat transfer from the package to the motherboard allowing it to handle high temperatures and high driving current. The ASMT-MW06-NMN00 is a Cool White LED with a Color Temperature Range of 4000 to 10000K. The low profile package design is suitable for a wide variety of applications and is reflow solder compatible.

Supplier's Site
LED White Lighting - ASMT-MW06-NMN00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MW06-NMN00-ND
LED White Lighting ASMT-MW06-NMN00-ND
LED Lighting - White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting - White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MW06-NMN00 ASMT-MW06-NMN00-ND
Product Name 1W High Power LED LED White Lighting
LED Type White White
Color Temperature 4000 to 10000 K 7000 K
Viewing Angle 110 degrees 110 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers