Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, supporting a nominal working voltage range of 3.3 V to 24 V and a maximum total power dissipation of 1000 mW. The junction temperature range is -65 °C to +200 °C, and the storage temperature range is -65 °C to +200 °C. Forward voltage at 200 mA is up to 1.2 V. Thermal resistance from junction to tie-point is 110 K/W for a 4 mm lead length.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 24V 1W ±5% Through Hole DO-41
Zener Diode 24V 1W ±5% Through Hole DO-41
DIODE ZENER 24V 1W DO41
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N4749A,113 | 1N4749A,113 | 1727-4231-2-ND | 1N4749A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | ||
| Package | SOD66 | DO-41; DO-41 |