ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BV2HD070EFU-CE2

Description
Win Source Part Number: 1340873-BV2HD070EFU- CE2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 70mOhm Mounting Type: Surface Mount Package / Case: 16-LFSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-HSSOP-C Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV2HD070
Request a Quote Datasheet
Description
Win Source Part Number: 1340873-BV2HD070EFU- CE2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 70mOhm Mounting Type: Surface Mount Package / Case: 16-LFSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-HSSOP-C Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV2HD070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1340873-BV2HD070EFU-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1340873-BV2HD070EFU-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1340873-BV2HD070EFU-CE2
Win Source Part Number: 1340873-BV2HD070EFU- CE2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Reverse Current, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 70mOhm Mounting Type: Surface Mount Package / Case: 16-LFSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-HSSOP-C Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV2HD070

Win Source Part Number: 1340873-BV2HD070EFU-CE2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 2,500
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Reverse Current, Short Circuit, UVLO
Number of Outputs: 2
Current - Output (Max): 10A
Output Configuration: High Side
Voltage - Load: 6V ~ 28V
Rds On (Typ): 70mOhm
Mounting Type: Surface Mount
Package / Case: 16-LFSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 16-HSSOP-C
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BV2HD070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1340873-BV2HD070EFU-CE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers