LAPIS Semiconductor Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU9969KN-E2

Description
Win Source Part Number: 1003485-BU9969KN-E2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Encoder Package: Tape & Reel Applications: Cell Phone Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 3V Voltage - Supply, Digital: 1.8V, 3V Package / Case: 36-VFQFN Supplier Device Package: 36-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9969KN-E2CT,BU9969 KN-E2DKR,BU9969KN-E2 TR,BU9969KN-E2-ND Base Product Number: BU9969
Request a Quote Datasheet
Description
Win Source Part Number: 1003485-BU9969KN-E2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Encoder Package: Tape & Reel Applications: Cell Phone Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 3V Voltage - Supply, Digital: 1.8V, 3V Package / Case: 36-VFQFN Supplier Device Package: 36-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9969KN-E2CT,BU9969 KN-E2DKR,BU9969KN-E2 TR,BU9969KN-E2-ND Base Product Number: BU9969
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1003485-BU9969KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1003485-BU9969KN-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1003485-BU9969KN-E2
Win Source Part Number: 1003485-BU9969KN-E2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: NTSC/PAL Encoder Package: Tape & Reel Applications: Cell Phone Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply, Analog: 3V Voltage - Supply, Digital: 1.8V, 3V Package / Case: 36-VFQFN Supplier Device Package: 36-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9969KN-E2CT,BU9969 KN-E2DKR,BU9969KN-E2 TR,BU9969KN-E2-ND Base Product Number: BU9969

Win Source Part Number: 1003485-BU9969KN-E2
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: NTSC/PAL Encoder
Package: Tape & Reel
Applications: Cell Phone
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply, Analog: 3V
Voltage - Supply, Digital: 1.8V, 3V
Package / Case: 36-VFQFN
Supplier Device Package: 36-VQFN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU9969KN-E2CT,BU9969KN-E2DKR,BU9969KN-E2TR,BU9969KN-E2-ND
Base Product Number: BU9969

Buy Now Datasheet
Interface Transceiver IC - 709-BU9969KN-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-BU9969KN-E2
Interface Transceiver IC 709-BU9969KN-E2
IC VIDEO ENCODER DGTL 36VQFN Product overview: BU9969KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9969KN-E2 can be used for catalog matching and distributor lookup.

IC VIDEO ENCODER DGTL 36VQFN Product overview: BU9969KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9969KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU9969KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU9969KN-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU9969KN-E2
IC VIDEO ENCODER DGTL 36VQFN

IC VIDEO ENCODER DGTL 36VQFN

Supplier's Site
Encoders, Decoders, Converters - BU9969KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU9969KN-E2
Encoders, Decoders, Converters BU9969KN-E2
NTSC/PAL Encoder IC Cell Phone 36-VQFN (6x6)

NTSC/PAL Encoder IC Cell Phone 36-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1003485-BU9969KN-E2 709-BU9969KN-E2 BU9969KN-E2 BU9969KN-E2
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details