ROHM Semiconductor USA, LLC Display Drivers BU9798GUW-E2

Description
LCD Driver 63-VBGA
Request a Quote Datasheet
Description
LCD Driver 63-VBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU9798GUW-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9798GUW-E2TR-ND
Display Drivers BU9798GUW-E2TR-ND
LCD Driver 63-VBGA

LCD Driver 63-VBGA

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU9798GUW-E2 - 117827-BU9798GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9798GUW-E2
117827-BU9798GUW-E2
PMIC - PMIC - Display Drivers - BU9798GUW-E2 117827-BU9798GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 117827-BU9798GUW-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C Case / Package: 63-VBGA Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 117827-BU9798GUW-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C
Case / Package: 63-VBGA
Supply Voltage - Operating: 1.8 V to 3.6 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU9798GUW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9798GUW-E2
Display Drivers BU9798GUW-E2
LCD Driver 63-VBGA

LCD Driver 63-VBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU9798GUW-E2TR-ND 117827-BU9798GUW-E2 BU9798GUW-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU9798GUW-E2 Display Drivers
Technology SPI SPI; SPI
Supply Voltage Other; 1.8V ~ 3.6V Other; 1.8 V ~ 3.6 V 3.6V; Other; 1.8V ~ 3.6V
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type 63-VFBGA BGA; 63-VBGA BGA; 63-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface - Miscellaneous - SI3210-GT - Richardson RFPD
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details