ROHM Semiconductor USA, LLC Lcd Segment Driver, 144 Seg, Tssop-48; No. Of Digits Rohm BU9797FUV-E2

Description
LCD SEGMENT DRIVER, 144 SEG, TSSOP-48; No. of Digits:-; No. of Segments:144; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
LCD SEGMENT DRIVER, 144 SEG, TSSOP-48; No. of Digits:-; No. of Segments:144; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Segment Driver, 144 Seg, Tssop-48; No. Of Digits Rohm - 84Y9846 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, 144 Seg, Tssop-48; No. Of Digits Rohm
84Y9846
Lcd Segment Driver, 144 Seg, Tssop-48; No. Of Digits Rohm 84Y9846
LCD SEGMENT DRIVER, 144 SEG, TSSOP-48; No. of Digits:-; No. of Segments:144; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LCD SEGMENT DRIVER, 144 SEG, TSSOP-48; No. of Digits:-; No. of Segments:144; Driver Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU9797FUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9797FUV-E2
Display Drivers BU9797FUV-E2
LCD Driver 48-TSSOP-CV

LCD Driver 48-TSSOP-CV

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 84Y9846 BU9797FUV-E2
Product Name Lcd Segment Driver, 144 Seg, Tssop-48; No. Of Digits Rohm Display Drivers
Features RoHS RoHS
Supply Voltage Other; 2.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Pins 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details