Win Source Part Number: 1340912-BU9797AFUV-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Package: Tape & Reel
Standard Package: 2,000
Configuration: 144 Segment
Interface: Serial
Current - Supply: 7.5 µA
Display Type: LCD
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 48-VFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP-CV
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU9797
LCD Driver 48-TSSOP-CV
LCD Driver 48-TSSOP-CV
LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1340912-BU9797AFUV-E2 | 846-BU9797AFUV-E2CT-ND | 28AK6831 | BU9797AFUV-E2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers | Display Drivers | Lcd Display Driver, -40 To 85Deg C Rohs Compliant Rohm | Display Drivers |
| Device Type | Sensor Interface | LCD Driver | ||
| Supply Voltage | Other; 2.5V ~ 5.5V | Other; 2.5V ~ 5.5V | Other; 2.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |