ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU9796FS-E2 BU9796FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 135634-BU9796FS-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 80 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 12.5μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 135634-BU9796FS-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 80 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 12.5μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU9796FS-E2 - 135634-BU9796FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9796FS-E2
135634-BU9796FS-E2
PMIC - PMIC - Display Drivers - BU9796FS-E2 135634-BU9796FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 135634-BU9796FS-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 80 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 12.5μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 135634-BU9796FS-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 80 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 12.5μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BU9796FS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796FS-E2TR-ND
Display Drivers BU9796FS-E2TR-ND
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet
Display Drivers - BU9796FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9796FS-E2
Display Drivers BU9796FS-E2
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135634-BU9796FS-E2 BU9796FS-E2TR-ND BU9796FS-E2
Product Name PMIC - PMIC - Display Drivers - BU9796FS-E2 Display Drivers Display Drivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 32-SSOP SOP; "32-SOP (0.213"", 5.40mm Width)" SOP; 32-SOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details