ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Display Drivers BU97960MUV-E2

Description
Win Source Part Number: 982513-BU97960MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: 76 Segment, 120 Segment Interface: I2C Current - Supply: 25 µA Display Type: LCD Voltage - Supply: 2.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN28V5050A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU97960MUV-E2DKR ,846-BU97960MUV-E2TR ,846-BU97960MUV-E2CT
Request a Quote
Description
Win Source Part Number: 982513-BU97960MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: 76 Segment, 120 Segment Interface: I2C Current - Supply: 25 µA Display Type: LCD Voltage - Supply: 2.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN28V5050A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU97960MUV-E2DKR ,846-BU97960MUV-E2TR ,846-BU97960MUV-E2CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 982513-BU97960MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
982513-BU97960MUV-E2
Integrated Circuits (ICs) - PMIC - Display Drivers 982513-BU97960MUV-E2
Win Source Part Number: 982513-BU97960MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: 76 Segment, 120 Segment Interface: I2C Current - Supply: 25 µA Display Type: LCD Voltage - Supply: 2.5V ~ 6V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN28V5050A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BU97960MUV-E2DKR ,846-BU97960MUV-E2TR ,846-BU97960MUV-E2CT

Win Source Part Number: 982513-BU97960MUV-E2
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: 76 Segment, 120 Segment
Interface: I2C
Current - Supply: 25 µA
Display Type: LCD
Voltage - Supply: 2.5V ~ 6V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: VQFN28V5050A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU97960MUV-E2DKR,846-BU97960MUV-E2TR,846-BU97960MUV-E2CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982513-BU97960MUV-E2
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products