ROHM Semiconductor USA, LLC Display Drivers BU9794KV-E2

Description
LCD Driver 64-VQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU9794KV-E2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9794KV-E2-ND
Display Drivers BU9794KV-E2-ND
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU9794KV-E2 - 770628-BU9794KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9794KV-E2
770628-BU9794KV-E2
PMIC - PMIC - Display Drivers - BU9794KV-E2 770628-BU9794KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770628-BU9794KV-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 200 Segment Operating Supply Voltage: 2.5 V ~ 5.5 V Interface: 3-Wire Serial Display Type: LCD Family Name: BU9794KV Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Package: 64-VQFP (10x10) Alternative Parts (Cross-Reference): NJU6433FB2; NJU6433FD1-A; NJU6433BFH1; NJU#6433FG1; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770628-BU9794KV-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Configuration: 200 Segment
Operating Supply Voltage: 2.5 V ~ 5.5 V
Interface: 3-Wire Serial
Display Type: LCD
Family Name: BU9794KV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5μA
Manufacturer Package: 64-VQFP (10x10)
Alternative Parts (Cross-Reference): NJU6433FB2; NJU6433FD1-A; NJU6433BFH1; NJU#6433FG1;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BU9794KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9794KV-E2
Display Drivers BU9794KV-E2
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU9794KV-E2-ND 770628-BU9794KV-E2 BU9794KV-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU9794KV-E2 Display Drivers
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers