ROHM Semiconductor USA, LLC Display Drivers BU97941FV-E2

Description
Driver
Request a Quote
Description
Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU97941FV-E2 is a multifunction LCD segment driver designed to control up to 104 segments with a configuration of 26 segments and 4 common outputs. It features integrated RAM for display data, a 4-channel LED driver circuit, and supports a standby mode. The device operates within a supply voltage range of 1.8V to 3.6V for logic and 2.7V to 5.5V for LCD driving, making it suitable for low-power applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The driver utilizes a 3-wire serial interface for communication and includes built-in functions such as a power-on-reset circuit and an oscillator, eliminating the need for external components. Typical applications include telecommunication devices, portable equipment, and home appliances, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The BU97941FV-E2 is a multifunction LCD segment driver designed to control up to 104 segments with a configuration of 26 segments and 4 common outputs. It features integrated RAM for display data, a 4-channel LED driver circuit, and supports a standby mode. The device operates within a supply voltage range of 1.8V to 3.6V for logic and 2.7V to 5.5V for LCD driving, making it suitable for low-power applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The driver utilizes a 3-wire serial interface for communication and includes built-in functions such as a power-on-reset circuit and an oscillator, eliminating the need for external components. Typical applications include telecommunication devices, portable equipment, and home appliances, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BU97941FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97941FV-E2TR-ND
Display Drivers 846-BU97941FV-E2TR-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - BU97941FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97941FV-E2
Display Drivers BU97941FV-E2
LCD, LED Driver 40-SSOPB

LCD, LED Driver 40-SSOPB

Buy Now Datasheet
Lcd Segment Driver, 104 Seg, Ssop-40; No. Of Digits Rohm - 84Y9842 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, 104 Seg, Ssop-40; No. Of Digits Rohm
84Y9842
Lcd Segment Driver, 104 Seg, Ssop-40; No. Of Digits Rohm 84Y9842
LCD SEGMENT DRIVER, 104 SEG, SSOP-40; No. of Digits:-; No. of Segments:104; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD SEGMENT DRIVER, 104 SEG, SSOP-40; No. of Digits:-; No. of Segments:104; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BU97941FV-E2TR-ND BU97941FV-E2 84Y9842
Product Name Display Drivers Display Drivers Lcd Segment Driver, 104 Seg, Ssop-40; No. Of Digits Rohm
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V Other; 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SSOP; "40-SSOP (0.213"", 5.40mm Width)" SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32170-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
4 suppliers
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details