ROHM Semiconductor USA, LLC
Display Drivers
BU97931FV-BZE2
Description
LCD Driver 40-SSOP-B
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 40-SSOP-B
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BU97931FV-BZE2TR-ND |
BU97931FV-BZE2 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Serial-3 Wire; 3-Wire Serial
|
|
Supply Voltage
|
Other; 1.8V ~ 3.6V
|
3.6V; Other; 1.8V ~ 3.6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers
Device Type
Front End
Package Type
16-XFQFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
BCT
Supply Voltage
Other; 5.5
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details